Capital Lighting, Inc. 306003-17-H77 Exterior -Wall Mount 698519

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.20 Extension: 11.3 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.20 Extension: 11.3 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
306003-17-H77 Exterior -Wall Mount - 698519 - Capital Lighting, Inc.
Columbus, OH, USA
306003-17-H77 Exterior -Wall Mount
698519
306003-17-H77 Exterior -Wall Mount 698519
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.20 Extension: 11.3 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.20
Extension: 11.3
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698519
Product Name 306003-17-H77 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details