Capital Lighting, Inc. 307254-17-B415 Exterior -Wall Mt./Flush 698518

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4.8 Bulb Qty: 2 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4.8 Bulb Qty: 2 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
307254-17-B415 Exterior -Wall Mt./Flush - 698518 - Capital Lighting, Inc.
Columbus, OH, USA
307254-17-B415 Exterior -Wall Mt./Flush
698518
307254-17-B415 Exterior -Wall Mt./Flush 698518
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4.8 Bulb Qty: 2 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Extension: 4.8
Bulb
Qty: 2
Wattage: 60
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698518
Product Name 307254-17-B415 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details