Capital Lighting, Inc. 306016-13-G162 Exterior -Wall Mount 698516

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.30 Height: 14.10 Extension: 11.8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Mahogany Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.30 Height: 14.10 Extension: 11.8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Mahogany Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
306016-13-G162 Exterior -Wall Mount - 698516 - Capital Lighting, Inc.
Columbus, OH, USA
306016-13-G162 Exterior -Wall Mount
698516
306016-13-G162 Exterior -Wall Mount 698516
PRODUCT DETAILS / SPECS Width/Dia: 10.30 Height: 14.10 Extension: 11.8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Mahogany Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 10.30
Height: 14.10
Extension: 11.8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Mahogany
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698516
Product Name 306016-13-G162 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details