Capital Lighting, Inc. 307105-15-G247 Exterior -Wall Mount 698513

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 4.5 Bulb Type: BT15 Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 4.5 Bulb Type: BT15 Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
307105-15-G247 Exterior -Wall Mount - 698513 - Capital Lighting, Inc.
Columbus, OH, USA
307105-15-G247 Exterior -Wall Mount
698513
307105-15-G247 Exterior -Wall Mount 698513
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 4.5 Bulb Type: BT15 Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 4.5
Bulb
Type: BT15
Qty: 1
Wattage: 100
Finish: Opaque Bronze
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698513
Product Name 307105-15-G247 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details