Capital Lighting, Inc. 307252-17-B413 Exterior -Wall Mt./Flush 698512

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.90 Extension: 4.5 Bulb Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.90 Extension: 4.5 Bulb Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
307252-17-B413 Exterior -Wall Mt./Flush - 698512 - Capital Lighting, Inc.
Columbus, OH, USA
307252-17-B413 Exterior -Wall Mt./Flush
698512
307252-17-B413 Exterior -Wall Mt./Flush 698512
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.90 Extension: 4.5 Bulb Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.90
Extension: 4.5
Bulb
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698512
Product Name 307252-17-B413 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details