Capital Lighting, Inc. 364820-17-ZU287 Exterior -Hanging 698502

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 16.10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal and Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 16.10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal and Clear

Suppliers

Company
Product
Description
Supplier Links
364820-17-ZU287 Exterior -Hanging - 698502 - Capital Lighting, Inc.
Columbus, OH, USA
364820-17-ZU287 Exterior -Hanging
698502
364820-17-ZU287 Exterior -Hanging 698502
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 16.10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal and Clear

PRODUCT DETAILS / SPECS
Width/Dia: 12.10
Height: 16.10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Opal and Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698502
Product Name 364820-17-ZU287 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details