Capital Lighting, Inc. 104-11 Sconces-Single Candle 698475

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Stained Silver Leaf Product Name: One Light Wall Sconce UPC: 782042992283 Category: Interior Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Stained Silver Leaf Product Name: One Light Wall Sconce UPC: 782042992283 Category: Interior Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
104-11 Sconces-Single Candle - 698475 - Capital Lighting, Inc.
Columbus, OH, USA
104-11 Sconces-Single Candle
698475
104-11 Sconces-Single Candle 698475
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Stained Silver Leaf Product Name: One Light Wall Sconce UPC: 782042992283 Category: Interior Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 16.25
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Stained Silver Leaf
Product Name: One Light Wall Sconce
UPC: 782042992283
Category: Interior
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698475
Product Name 104-11 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details