Capital Lighting, Inc. 107-33 Flush Mounts-Bowl Style 698465

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Length 14.00 Extension: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Leaf Product Name: Three Light Flush UPC: 782042992481 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .875``H Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Length 14.00 Extension: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Leaf Product Name: Three Light Flush UPC: 782042992481 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .875``H Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
107-33 Flush Mounts-Bowl Style - 698465 - Capital Lighting, Inc.
Columbus, OH, USA
107-33 Flush Mounts-Bowl Style
698465
107-33 Flush Mounts-Bowl Style 698465
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Length 14.00 Extension: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Leaf Product Name: Three Light Flush UPC: 782042992481 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .875``H Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Length 14.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Champagne Leaf
Product Name: Three Light Flush
UPC: 782042992481
Category: Interior
Canopy: 19.5``LX6.5``W/DiaX0.875``H
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698465
Product Name 107-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details