Capital Lighting, Inc. 105-54 Island/Pool Table-4 Light + 698448

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 13.00 Length 13.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bonsai Bronze Product Name: Four Light Pendant Island Light UPC: 782042992399 Category: Interior Canopy: 19.5``LX5.5``W/DiaX0 .75``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 13.00 Length 13.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bonsai Bronze Product Name: Four Light Pendant Island Light UPC: 782042992399 Category: Interior Canopy: 19.5``LX5.5``W/DiaX0 .75``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
105-54 Island/Pool Table-4 Light + - 698448 - Capital Lighting, Inc.
Columbus, OH, USA
105-54 Island/Pool Table-4 Light +
698448
105-54 Island/Pool Table-4 Light + 698448
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 13.00 Length 13.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bonsai Bronze Product Name: Four Light Pendant Island Light UPC: 782042992399 Category: Interior Canopy: 19.5``LX5.5``W/DiaX0 .75``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 13.00
Length 13.00
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bonsai Bronze
Product Name: Four Light Pendant Island Light
UPC: 782042992399
Category: Interior
Canopy: 19.5``LX5.5``W/DiaX0.75``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698448
Product Name 105-54 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details