Capital Lighting, Inc. 104-712 Foyer/Hall Lanterns-Open Frame 698447

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 37.25 Extension: 5 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Stained Silver Leaf Product Name: 12 Light Pendant Entry UPC: 782042992313 Category: Interior Canopy: 0.875``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 37.25 Extension: 5 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Stained Silver Leaf Product Name: 12 Light Pendant Entry UPC: 782042992313 Category: Interior Canopy: 0.875``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
104-712 Foyer/Hall Lanterns-Open Frame - 698447 - Capital Lighting, Inc.
Columbus, OH, USA
104-712 Foyer/Hall Lanterns-Open Frame
698447
104-712 Foyer/Hall Lanterns-Open Frame 698447
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 37.25 Extension: 5 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Stained Silver Leaf Product Name: 12 Light Pendant Entry UPC: 782042992313 Category: Interior Canopy: 0.875``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 37.25
Extension: 5
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Stained Silver Leaf
Product Name: 12 Light Pendant Entry
UPC: 782042992313
Category: Interior
Canopy: 0.875``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698447
Product Name 104-712 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details