Capital Lighting, Inc. 105-11 Sconces-Other 698446

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bonsai Bronze Product Name: Two Light Wall Sconce UPC: 782042992337 Category: Interior Canopy: 15.75``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bonsai Bronze Product Name: Two Light Wall Sconce UPC: 782042992337 Category: Interior Canopy: 15.75``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
105-11 Sconces-Other - 698446 - Capital Lighting, Inc.
Columbus, OH, USA
105-11 Sconces-Other
698446
105-11 Sconces-Other 698446
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bonsai Bronze Product Name: Two Light Wall Sconce UPC: 782042992337 Category: Interior Canopy: 15.75``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.75
Extension: 4.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bonsai Bronze
Product Name: Two Light Wall Sconce
UPC: 782042992337
Category: Interior
Canopy: 15.75``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698446
Product Name 105-11 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details