Capital Lighting, Inc. 104-78 Foyer/Hall Lanterns-Open Frame 698444

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.75 Extension: 5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Stained Silver Leaf Product Name: Eight Light Pendant Entry UPC: 782042992320 Category: Interior Canopy: 0.75``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.75 Extension: 5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Stained Silver Leaf Product Name: Eight Light Pendant Entry UPC: 782042992320 Category: Interior Canopy: 0.75``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
104-78 Foyer/Hall Lanterns-Open Frame - 698444 - Capital Lighting, Inc.
Columbus, OH, USA
104-78 Foyer/Hall Lanterns-Open Frame
698444
104-78 Foyer/Hall Lanterns-Open Frame 698444
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.75 Extension: 5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Stained Silver Leaf Product Name: Eight Light Pendant Entry UPC: 782042992320 Category: Interior Canopy: 0.75``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 28.75
Extension: 5
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Stained Silver Leaf
Product Name: Eight Light Pendant Entry
UPC: 782042992320
Category: Interior
Canopy: 0.75``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698444
Product Name 104-78 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details