Capital Lighting, Inc. 105-12 Sconces-Other 698443

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bonsai Bronze Product Name: Two Light Wall Sconce UPC: 782042992344 Category: Interior Canopy: 20.75``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bonsai Bronze Product Name: Two Light Wall Sconce UPC: 782042992344 Category: Interior Canopy: 20.75``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
105-12 Sconces-Other - 698443 - Capital Lighting, Inc.
Columbus, OH, USA
105-12 Sconces-Other
698443
105-12 Sconces-Other 698443
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bonsai Bronze Product Name: Two Light Wall Sconce UPC: 782042992344 Category: Interior Canopy: 20.75``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bonsai Bronze
Product Name: Two Light Wall Sconce
UPC: 782042992344
Category: Interior
Canopy: 20.75``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698443
Product Name 105-12 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details