Capital Lighting, Inc. 105-32 Semi-Flush Mts.-Other 698441

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.25 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bonsai Bronze Product Name: Two Light Semi-Flush UPC: 782042992351 Category: Interior Canopy: 0.75``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.25 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bonsai Bronze Product Name: Two Light Semi-Flush UPC: 782042992351 Category: Interior Canopy: 0.75``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
105-32 Semi-Flush Mts.-Other - 698441 - Capital Lighting, Inc.
Columbus, OH, USA
105-32 Semi-Flush Mts.-Other
698441
105-32 Semi-Flush Mts.-Other 698441
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.25 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bonsai Bronze Product Name: Two Light Semi-Flush UPC: 782042992351 Category: Interior Canopy: 0.75``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.25
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bonsai Bronze
Product Name: Two Light Semi-Flush
UPC: 782042992351
Category: Interior
Canopy: 0.75``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698441
Product Name 105-32 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details