Capital Lighting, Inc. 105-41 Mini Pendants-Rod 698440

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 5 Bulb Type: A15 Medium Qty: 1 Wattage: 60 Finish: Bonsai Bronze Product Name: One Light Mini-Pendant UPC: 782042992368 Category: Interior Canopy: 0.75``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 5 Bulb Type: A15 Medium Qty: 1 Wattage: 60 Finish: Bonsai Bronze Product Name: One Light Mini-Pendant UPC: 782042992368 Category: Interior Canopy: 0.75``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
105-41 Mini Pendants-Rod - 698440 - Capital Lighting, Inc.
Columbus, OH, USA
105-41 Mini Pendants-Rod
698440
105-41 Mini Pendants-Rod 698440
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 5 Bulb Type: A15 Medium Qty: 1 Wattage: 60 Finish: Bonsai Bronze Product Name: One Light Mini-Pendant UPC: 782042992368 Category: Interior Canopy: 0.75``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 5
Bulb
Type: A15 Medium
Qty: 1
Wattage: 60
Finish: Bonsai Bronze
Product Name: One Light Mini-Pendant
UPC: 782042992368
Category: Interior
Canopy: 0.75``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698440
Product Name 105-41 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details