Capital Lighting, Inc. 107-37 Flush Mounts-Bowl Style 698439

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.00 Length 31.00 Extension: 6.25 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Champagne Leaf Product Name: Seven Light Flush UPC: 782042992504 Category: Interior Canopy: 19.5``LX6.5``W/DiaX1 .5``H Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.00 Length 31.00 Extension: 6.25 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Champagne Leaf Product Name: Seven Light Flush UPC: 782042992504 Category: Interior Canopy: 19.5``LX6.5``W/DiaX1 .5``H Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
107-37 Flush Mounts-Bowl Style - 698439 - Capital Lighting, Inc.
Columbus, OH, USA
107-37 Flush Mounts-Bowl Style
698439
107-37 Flush Mounts-Bowl Style 698439
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.00 Length 31.00 Extension: 6.25 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Champagne Leaf Product Name: Seven Light Flush UPC: 782042992504 Category: Interior Canopy: 19.5``LX6.5``W/DiaX1 .5``H Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 31.00
Length 31.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Champagne Leaf
Product Name: Seven Light Flush
UPC: 782042992504
Category: Interior
Canopy: 19.5``LX6.5``W/DiaX1.5``H
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698439
Product Name 107-37 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details