Capital Lighting, Inc. GLS-9 Exterior -Wall Mt./Flush 698431

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 6 Bulb Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Sconce Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 6 Bulb Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Sconce Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
GLS-9 Exterior -Wall Mt./Flush - 698431 - Capital Lighting, Inc.
Columbus, OH, USA
GLS-9 Exterior -Wall Mt./Flush
698431
GLS-9 Exterior -Wall Mt./Flush 698431
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 6 Bulb Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Sconce Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.00
Extension: 6
Bulb
Qty: 1
Wattage: 100
Finish: Raw Copper
Product Name: One Light Wall Sconce
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698431
Product Name GLS-9 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details