PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris Patina
Product Name: One Light olumn Mount
Shipped Via: UPS
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 698413 |
| Product Name | OPC-11 Exterior -Ceiling Mount |
| Application | Residential; Outdoor |