Capital Lighting, Inc. WOH-14 Pendants-Glass Down 698412

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Extension: 59 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Extension: 59 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
WOH-14 Pendants-Glass Down - 698412 - Capital Lighting, Inc.
Columbus, OH, USA
WOH-14 Pendants-Glass Down
698412
WOH-14 Pendants-Glass Down 698412
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Extension: 59 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Extension: 59
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Pendant
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698412
Product Name WOH-14 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details