Capital Lighting, Inc. 124550-03-G98 Semi-Flush Mts.-Bowl Style 698299

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.70 Height: 6.40 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.70 Height: 6.40 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
124550-03-G98 Semi-Flush Mts.-Bowl Style - 698299 - Capital Lighting, Inc.
Columbus, OH, USA
124550-03-G98 Semi-Flush Mts.-Bowl Style
698299
124550-03-G98 Semi-Flush Mts.-Bowl Style 698299
PRODUCT DETAILS / SPECS Width/Dia: 15.70 Height: 6.40 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.70
Height: 6.40
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mahogany
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698299
Product Name 124550-03-G98 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details