Capital Lighting, Inc. 124710-05-S243 Semi-Flush Mts.-Bowl Style 698296

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.70 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Semi Flush Glass: Sand
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.70 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Semi Flush Glass: Sand

Suppliers

Company
Product
Description
Supplier Links
124710-05-S243 Semi-Flush Mts.-Bowl Style - 698296 - Capital Lighting, Inc.
Columbus, OH, USA
124710-05-S243 Semi-Flush Mts.-Bowl Style
698296
124710-05-S243 Semi-Flush Mts.-Bowl Style 698296
PRODUCT DETAILS / SPECS Width/Dia: 21.70 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Semi Flush Glass: Sand

PRODUCT DETAILS / SPECS
Width/Dia: 21.70
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: Semi Flush
Glass: Sand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698296
Product Name 124710-05-S243 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details