Capital Lighting, Inc. 126498-03-DA Semi-Flush Mts.-Drum Shade 698293

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
126498-03-DA Semi-Flush Mts.-Drum Shade - 698293 - Capital Lighting, Inc.
Columbus, OH, USA
126498-03-DA Semi-Flush Mts.-Drum Shade
698293
126498-03-DA Semi-Flush Mts.-Drum Shade 698293
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.20
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mahogany
Product Name: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698293
Product Name 126498-03-DA Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details