Capital Lighting, Inc. 126503-07-AABC Semi-Flush Mts.-Drum Shade 698290

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.90 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.90 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
126503-07-AABC Semi-Flush Mts.-Drum Shade - 698290 - Capital Lighting, Inc.
Columbus, OH, USA
126503-07-AABC Semi-Flush Mts.-Drum Shade
698290
126503-07-AABC Semi-Flush Mts.-Drum Shade 698290
PRODUCT DETAILS / SPECS Width/Dia: 22.90 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 22.90
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Smoke
Product Name: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698290
Product Name 126503-07-AABC Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details