Capital Lighting, Inc. 206603-08-G242 Bathroom Fixtures-Three Lights 698288

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.80 Extension: 7.1 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Burnished Steel Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.80 Extension: 7.1 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Burnished Steel Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
206603-08-G242 Bathroom Fixtures-Three Lights - 698288 - Capital Lighting, Inc.
Columbus, OH, USA
206603-08-G242 Bathroom Fixtures-Three Lights
698288
206603-08-G242 Bathroom Fixtures-Three Lights 698288
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.80 Extension: 7.1 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Burnished Steel Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.80
Extension: 7.1
Bulb
Type: G9
Qty: 3
Wattage: 60
Finish: Burnished Steel
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698288
Product Name 206603-08-G242 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details