Capital Lighting, Inc. 206301L-07-G168 Sconces-Single Glass 698286

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.70 Extension: 5.1 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.70 Extension: 5.1 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
206301L-07-G168 Sconces-Single Glass - 698286 - Capital Lighting, Inc.
Columbus, OH, USA
206301L-07-G168 Sconces-Single Glass
698286
206301L-07-G168 Sconces-Single Glass 698286
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.70 Extension: 5.1 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 16.70
Extension: 5.1
Bulb
Type: G9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698286
Product Name 206301L-07-G168 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details