Capital Lighting, Inc. 204825-07-463 Sconces-Drum Shades 698284

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.60 Extension: 3.9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.60 Extension: 3.9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
204825-07-463 Sconces-Drum Shades - 698284 - Capital Lighting, Inc.
Columbus, OH, USA
204825-07-463 Sconces-Drum Shades
698284
204825-07-463 Sconces-Drum Shades 698284
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.60 Extension: 3.9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.60
Extension: 3.9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698284
Product Name 204825-07-463 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details