Capital Lighting, Inc. 138610-03-389 Mid. Chandeliers-Drum Shades 698267

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.10 Height: 33.25 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Mahogany Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.10 Height: 33.25 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Mahogany Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
138610-03-389 Mid. Chandeliers-Drum Shades - 698267 - Capital Lighting, Inc.
Columbus, OH, USA
138610-03-389 Mid. Chandeliers-Drum Shades
698267
138610-03-389 Mid. Chandeliers-Drum Shades 698267
PRODUCT DETAILS / SPECS Width/Dia: 34.10 Height: 33.25 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Mahogany Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 34.10
Height: 33.25
Bulb
Type: G9
Qty: 4
Wattage: 75
Finish: Mahogany
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698267
Product Name 138610-03-389 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details