Capital Lighting, Inc. 144715-08-S281 Pendants-Bowl Style 698262

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.40 Height: 30.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Pendant Glass: Sand
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.40 Height: 30.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Pendant Glass: Sand

Suppliers

Company
Product
Description
Supplier Links
144715-08-S281 Pendants-Bowl Style - 698262 - Capital Lighting, Inc.
Columbus, OH, USA
144715-08-S281 Pendants-Bowl Style
698262
144715-08-S281 Pendants-Bowl Style 698262
PRODUCT DETAILS / SPECS Width/Dia: 29.40 Height: 30.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Pendant Glass: Sand

PRODUCT DETAILS / SPECS
Width/Dia: 29.40
Height: 30.20
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Steel
Product Name: Pendant
Glass: Sand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698262
Product Name 144715-08-S281 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details