Capital Lighting, Inc. 204730F-05-G89 Sconces-Wall Torchieres 698258

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 39.00 Extension: 9 Bulb Type: GU24 Qty: 2 Wattage: 9 Finish: Bronze Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 39.00 Extension: 9 Bulb Type: GU24 Qty: 2 Wattage: 9 Finish: Bronze Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204730F-05-G89 Sconces-Wall Torchieres - 698258 - Capital Lighting, Inc.
Columbus, OH, USA
204730F-05-G89 Sconces-Wall Torchieres
698258
204730F-05-G89 Sconces-Wall Torchieres 698258
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 39.00 Extension: 9 Bulb Type: GU24 Qty: 2 Wattage: 9 Finish: Bronze Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 39.00
Extension: 9
Bulb
Type: GU24
Qty: 2
Wattage: 9
Finish: Bronze
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698258
Product Name 204730F-05-G89 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details