Capital Lighting, Inc. 204650-03-G160 Sconces-Single Glass 698256

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.70 Height: 29.60 Extension: 5.6 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Mahogany Product Name: One Light Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.70 Height: 29.60 Extension: 5.6 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Mahogany Product Name: One Light Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204650-03-G160 Sconces-Single Glass - 698256 - Capital Lighting, Inc.
Columbus, OH, USA
204650-03-G160 Sconces-Single Glass
698256
204650-03-G160 Sconces-Single Glass 698256
PRODUCT DETAILS / SPECS Width/Dia: 4.70 Height: 29.60 Extension: 5.6 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Mahogany Product Name: One Light Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.70
Height: 29.60
Extension: 5.6
Bulb
Type: Candelabra
Qty: 1
Wattage: 100
Finish: Mahogany
Product Name: One Light Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698256
Product Name 204650-03-G160 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details