Capital Lighting, Inc. 204720-07-G90 Sconces-Single Glass 698255

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.30 Height: 29.10 Extension: 8.4 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: One Light Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.30 Height: 29.10 Extension: 8.4 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: One Light Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204720-07-G90 Sconces-Single Glass - 698255 - Capital Lighting, Inc.
Columbus, OH, USA
204720-07-G90 Sconces-Single Glass
698255
204720-07-G90 Sconces-Single Glass 698255
PRODUCT DETAILS / SPECS Width/Dia: 16.30 Height: 29.10 Extension: 8.4 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: One Light Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 16.30
Height: 29.10
Extension: 8.4
Bulb
Type: G9
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698255
Product Name 204720-07-G90 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details