Capital Lighting, Inc. 204670-05-G169 Sconces-Single Glass 698253

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 29.50 Extension: 5.9 Bulb Type: BT15 Qty: 1 Wattage: 100 Finish: Bronze Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 29.50 Extension: 5.9 Bulb Type: BT15 Qty: 1 Wattage: 100 Finish: Bronze Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204670-05-G169 Sconces-Single Glass - 698253 - Capital Lighting, Inc.
Columbus, OH, USA
204670-05-G169 Sconces-Single Glass
698253
204670-05-G169 Sconces-Single Glass 698253
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 29.50 Extension: 5.9 Bulb Type: BT15 Qty: 1 Wattage: 100 Finish: Bronze Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 29.50
Extension: 5.9
Bulb
Type: BT15
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698253
Product Name 204670-05-G169 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details