Capital Lighting, Inc. 204712R-07-ZU291 Sconces-Single Glass 698252

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.50 Extension: 5.8 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.50 Extension: 5.8 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204712R-07-ZU291 Sconces-Single Glass - 698252 - Capital Lighting, Inc.
Columbus, OH, USA
204712R-07-ZU291 Sconces-Single Glass
698252
204712R-07-ZU291 Sconces-Single Glass 698252
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.50 Extension: 5.8 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 26.50
Extension: 5.8
Bulb
Type: G9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698252
Product Name 204712R-07-ZU291 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details