Capital Lighting, Inc. 137543-07-B151 Island/Pool Table-3 Light Bar 698246

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 49.50 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Three Light Pendant Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 49.50 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Three Light Pendant Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
137543-07-B151 Island/Pool Table-3 Light Bar - 698246 - Capital Lighting, Inc.
Columbus, OH, USA
137543-07-B151 Island/Pool Table-3 Light Bar
698246
137543-07-B151 Island/Pool Table-3 Light Bar 698246
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 49.50 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Three Light Pendant Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 49.50
Bulb
Type: G9
Qty: 3
Wattage: 60
Finish: Dark Smoke
Product Name: Three Light Pendant
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698246
Product Name 137543-07-B151 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details