Capital Lighting, Inc. 137605-07-A164 Island/Pool Table-Drum Shades 698240

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.30 Height: 28.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Small Pendant Glass: Amber Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.30 Height: 28.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Small Pendant Glass: Amber Swirl

Suppliers

Company
Product
Description
Supplier Links
137605-07-A164 Island/Pool Table-Drum Shades - 698240 - Capital Lighting, Inc.
Columbus, OH, USA
137605-07-A164 Island/Pool Table-Drum Shades
698240
137605-07-A164 Island/Pool Table-Drum Shades 698240
PRODUCT DETAILS / SPECS Width/Dia: 24.30 Height: 28.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Small Pendant Glass: Amber Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 24.30
Height: 28.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Smoke
Product Name: Small Pendant
Glass: Amber Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698240
Product Name 137605-07-A164 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details