Capital Lighting, Inc. 18352-202-07-H117 Mini Pendants-Rod 698219

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 9.35 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Dark Smoke Product Name: Small Pendant Glass: Stone Canopy: 18CN20
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 9.35 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Dark Smoke Product Name: Small Pendant Glass: Stone Canopy: 18CN20

Suppliers

Company
Product
Description
Supplier Links
18352-202-07-H117 Mini Pendants-Rod - 698219 - Capital Lighting, Inc.
Columbus, OH, USA
18352-202-07-H117 Mini Pendants-Rod
698219
18352-202-07-H117 Mini Pendants-Rod 698219
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 9.35 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Dark Smoke Product Name: Small Pendant Glass: Stone Canopy: 18CN20

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 9.35
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Dark Smoke
Product Name: Small Pendant
Glass: Stone
Canopy: 18CN20

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698219
Product Name 18352-202-07-H117 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details