Capital Lighting, Inc. 18755-302-03-G102 Mini Pendants-Rod 698212

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Pendant Glass: Opal Canopy: 18CN30
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Pendant Glass: Opal Canopy: 18CN30

Suppliers

Company
Product
Description
Supplier Links
18755-302-03-G102 Mini Pendants-Rod - 698212 - Capital Lighting, Inc.
Columbus, OH, USA
18755-302-03-G102 Mini Pendants-Rod
698212
18755-302-03-G102 Mini Pendants-Rod 698212
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Pendant Glass: Opal Canopy: 18CN30

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Bulb
Type: G9
Qty: 1
Wattage: 100
Finish: Mahogany
Product Name: Pendant
Glass: Opal
Canopy: 18CN30

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698212
Product Name 18755-302-03-G102 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details