Capital Lighting, Inc. 18747-312-07A155 Mini Pendants-Rod 698211

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 4.71 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Small Pendant Glass: Amber Swirl Canopy: 18CN31
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 4.71 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Small Pendant Glass: Amber Swirl Canopy: 18CN31

Suppliers

Company
Product
Description
Supplier Links
18747-312-07A155 Mini Pendants-Rod - 698211 - Capital Lighting, Inc.
Columbus, OH, USA
18747-312-07A155 Mini Pendants-Rod
698211
18747-312-07A155 Mini Pendants-Rod 698211
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 4.71 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Small Pendant Glass: Amber Swirl Canopy: 18CN31

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 4.71
Bulb
Type: G9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Small Pendant
Glass: Amber Swirl
Canopy: 18CN31

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698211
Product Name 18747-312-07A155 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details