Capital Lighting, Inc. 18764-252-05-G139 Mini Pendants-Rod 698209

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Large Pendant Glass: Opal Canopy: 18CN25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Large Pendant Glass: Opal Canopy: 18CN25

Suppliers

Company
Product
Description
Supplier Links
18764-252-05-G139 Mini Pendants-Rod - 698209 - Capital Lighting, Inc.
Columbus, OH, USA
18764-252-05-G139 Mini Pendants-Rod
698209
18764-252-05-G139 Mini Pendants-Rod 698209
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Large Pendant Glass: Opal Canopy: 18CN25

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: Large Pendant
Glass: Opal
Canopy: 18CN25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698209
Product Name 18764-252-05-G139 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details