Capital Lighting, Inc. 18765-252-10-H140 Mini Pendants-Rod 698207

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.80 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Small Pendant Glass: Stone Canopy: 18CN25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.80 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Small Pendant Glass: Stone Canopy: 18CN25

Suppliers

Company
Product
Description
Supplier Links
18765-252-10-H140 Mini Pendants-Rod - 698207 - Capital Lighting, Inc.
Columbus, OH, USA
18765-252-10-H140 Mini Pendants-Rod
698207
18765-252-10-H140 Mini Pendants-Rod 698207
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.80 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Small Pendant Glass: Stone Canopy: 18CN25

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.80
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Small Pendant
Glass: Stone
Canopy: 18CN25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698207
Product Name 18765-252-10-H140 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details