Capital Lighting, Inc. 18810-312-07B156 Mini Pendants-Rod 698205

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.20 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Pendant Glass: White Art Canopy: 18CN31
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.20 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Pendant Glass: White Art Canopy: 18CN31

Suppliers

Company
Product
Description
Supplier Links
18810-312-07B156 Mini Pendants-Rod - 698205 - Capital Lighting, Inc.
Columbus, OH, USA
18810-312-07B156 Mini Pendants-Rod
698205
18810-312-07B156 Mini Pendants-Rod 698205
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.20 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Pendant Glass: White Art Canopy: 18CN31

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 4.20
Bulb
Type: G9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Pendant
Glass: White Art
Canopy: 18CN31

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698205
Product Name 18810-312-07B156 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details