Capital Lighting, Inc. 18766-252-20-G137 Mini Pendants-Rod 698204

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.90 Height: 10.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Large Pendant Glass: Opal Canopy: 18CN25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.90 Height: 10.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Large Pendant Glass: Opal Canopy: 18CN25

Suppliers

Company
Product
Description
Supplier Links
18766-252-20-G137 Mini Pendants-Rod - 698204 - Capital Lighting, Inc.
Columbus, OH, USA
18766-252-20-G137 Mini Pendants-Rod
698204
18766-252-20-G137 Mini Pendants-Rod 698204
PRODUCT DETAILS / SPECS Width/Dia: 8.90 Height: 10.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Large Pendant Glass: Opal Canopy: 18CN25

PRODUCT DETAILS / SPECS
Width/Dia: 8.90
Height: 10.60
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Large Pendant
Glass: Opal
Canopy: 18CN25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698204
Product Name 18766-252-20-G137 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details