Capital Lighting, Inc. 18775-202-03-H116 Mini Pendants-Rod 698201

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 9.70 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Mahogany Product Name: Pendant Glass: Stone Canopy: 18CN20
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 9.70 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Mahogany Product Name: Pendant Glass: Stone Canopy: 18CN20

Suppliers

Company
Product
Description
Supplier Links
18775-202-03-H116 Mini Pendants-Rod - 698201 - Capital Lighting, Inc.
Columbus, OH, USA
18775-202-03-H116 Mini Pendants-Rod
698201
18775-202-03-H116 Mini Pendants-Rod 698201
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 9.70 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Mahogany Product Name: Pendant Glass: Stone Canopy: 18CN20

PRODUCT DETAILS / SPECS
Width/Dia: 4.30
Height: 9.70
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Mahogany
Product Name: Pendant
Glass: Stone
Canopy: 18CN20

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698201
Product Name 18775-202-03-H116 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details