Capital Lighting, Inc. Sconces-Double Candle 698162

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Length 22.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Gold Leaf Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779000911 Category: Wall Sconce Glass: Blown florals Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Length 22.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Gold Leaf Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779000911 Category: Wall Sconce Glass: Blown florals Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 698162 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
698162
Sconces-Double Candle 698162
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Length 22.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Gold Leaf Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779000911 Category: Wall Sconce Glass: Blown florals Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.50
Length 22.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Gold Leaf
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 633779000911
Category: Wall Sconce
Glass: Blown florals
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698162
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details