Capital Lighting, Inc. Sconces-Single Candle 698138

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 23.50 Length 23.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 633779002588 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 23.50 Length 23.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 633779002588 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 698138 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
698138
Sconces-Single Candle 698138
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 23.50 Length 23.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 633779002588 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 23.50
Length 23.50
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Matte Brass
Weight: 5
Product Name: One Light Wall Sconce
UPC: 633779002588
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698138
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details