Capital Lighting, Inc. Sconces-Pocket 698130

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Length 6.00 Extension: 6.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Gold Leaf Weight: 4 Product Name: Four Light Wall Sconce UPC: 633779001581 Category: Wall Sconce Glass: Resin Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Length 6.00 Extension: 6.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Gold Leaf Weight: 4 Product Name: Four Light Wall Sconce UPC: 633779001581 Category: Wall Sconce Glass: Resin Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 698130 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
698130
Sconces-Pocket 698130
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Length 6.00 Extension: 6.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Gold Leaf Weight: 4 Product Name: Four Light Wall Sconce UPC: 633779001581 Category: Wall Sconce Glass: Resin Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.00
Length 6.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Gold Leaf
Weight: 4
Product Name: Four Light Wall Sconce
UPC: 633779001581
Category: Wall Sconce
Glass: Resin
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698130
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details