Capital Lighting, Inc. Sconces-Drum Shades 698127

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.25 Length 13.25 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 633779014413 Category: Wall Sconce Glass: Semi-Sheer Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.25 Length 13.25 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 633779014413 Category: Wall Sconce Glass: Semi-Sheer Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Drum Shades - 698127 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Drum Shades
698127
Sconces-Drum Shades 698127
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.25 Length 13.25 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 633779014413 Category: Wall Sconce Glass: Semi-Sheer Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.25
Length 13.25
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 3
Product Name: One Light Wall Sconce
UPC: 633779014413
Category: Wall Sconce
Glass: Semi-Sheer
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698127
Product Name Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details