Capital Lighting, Inc. Sconces-Pocket 698124

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 13.00 Length 13.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: Three Light Wall Sconce UPC: 633779014420 Category: Wall Sconce Glass: Semi-Sheer Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 13.00 Length 13.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: Three Light Wall Sconce UPC: 633779014420 Category: Wall Sconce Glass: Semi-Sheer Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 698124 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
698124
Sconces-Pocket 698124
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 13.00 Length 13.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: Three Light Wall Sconce UPC: 633779014420 Category: Wall Sconce Glass: Semi-Sheer Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 13.00
Length 13.00
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Brass
Weight: 5
Product Name: Three Light Wall Sconce
UPC: 633779014420
Category: Wall Sconce
Glass: Semi-Sheer
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698124
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details