Capital Lighting, Inc. Sconces-Double Candle 698113

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.50 Length 23.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Brass Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779002625 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.50 Length 23.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Brass Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779002625 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 698113 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
698113
Sconces-Double Candle 698113
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.50 Length 23.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Brass Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779002625 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 23.50
Length 23.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Matte Brass
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 633779002625
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698113
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details