Capital Lighting, Inc. Sconces-Triple Candle 698110

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 23.50 Length 23.50 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Brass Weight: 9 Product Name: Three Light Wall Sconce UPC: 633779002663 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 23.50 Length 23.50 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Brass Weight: 9 Product Name: Three Light Wall Sconce UPC: 633779002663 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 698110 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
698110
Sconces-Triple Candle 698110
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 23.50 Length 23.50 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Brass Weight: 9 Product Name: Three Light Wall Sconce UPC: 633779002663 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 23.50
Length 23.50
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Matte Brass
Weight: 9
Product Name: Three Light Wall Sconce
UPC: 633779002663
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698110
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details